Black Box 20FT Gray CAT6 250MHz HD Data Center Patch Cable UTP CM EVNSL6-70-BS-0020

Description
Patent-pending push-pull boot design makes it easy to insert and remove cables in high-density data center applications, such as blade servers, patch panels, and switches. Slim design enables easy access and removal in high-density applications.
Datasheet
Description
Patent-pending push-pull boot design makes it easy to insert and remove cables in high-density data center applications, such as blade servers, patch panels, and switches. Slim design enables easy access and removal in high-density applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20FT Gray CAT6 250MHz HD Data Center Patch Cable UTP CM - EVNSL6-70-BS-0020 - Black Box
Lawrence, PA, USA
20FT Gray CAT6 250MHz HD Data Center Patch Cable UTP CM
EVNSL6-70-BS-0020
20FT Gray CAT6 250MHz HD Data Center Patch Cable UTP CM EVNSL6-70-BS-0020
Patent-pending push-pull boot design makes it easy to insert and remove cables in high-density data center applications, such as blade servers, patch panels, and switches. Slim design enables easy access and removal in high-density applications.

Patent-pending push-pull boot design makes it easy to insert and remove cables in high-density data center applications, such as blade servers, patch panels, and switches. Slim design enables easy access and removal in high-density applications.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL6-70-BS-0020
Product Name 20FT Gray CAT6 250MHz HD Data Center Patch Cable UTP CM
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-185-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12G5-ES-5-LE5-CO-ND - DigiKey
Specs
Cable Length 16.4 ft (49.99 dm)
View Details