Samtec Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 20 30 40 50 60 68 69 70 71 72 73 74 75 76 77 78 79 80 90 100 110 120 130 140 150 200 250 286
Product Name Notes
Available on 1, 2, 4, 6, 8 Pins Per Row Gold Plating
Available on 1, 2, 4, 6, 8 Pins Per Row Gold Plating Through Hole Single and Double Row
Surface Mount, Through Hole and Right Angle Available up to 25 Pins Per Row Double or Single Row Selective Gold Plating
Through Hole Available on 1, 2, 4, 6, 8 and 10 Pins Per Row Single and Double Row Gold Plating

<< Prev Next >>