Samtec Inc. 50 OHM Electronic Connector IP5-06-01-L-S-RA1-TR

Description
4.00 MM ISORATE 50 OHM HIGH-ISO Product overview: IP5-06-01-L-S-RA1-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-IP5-06-01-L-S-RA 1-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.00 MM ISORATE 50 OHM HIGH-ISO Product overview: IP5-06-01-L-S-RA1-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-IP5-06-01-L-S-RA 1-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 OHM Electronic Connector
437-IP5-06-01-L-S-RA1-TR
50 OHM Electronic Connector 437-IP5-06-01-L-S-RA1-TR
4.00 MM ISORATE 50 OHM HIGH-ISO Product overview: IP5-06-01-L-S-RA1-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-IP5-06-01-L-S-RA 1-TR can be used for catalog matching and distributor lookup.

4.00 MM ISORATE 50 OHM HIGH-ISO Product overview: IP5-06-01-L-S-RA1-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-IP5-06-01-L-S-RA1-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 961636-IP5-06-01-L-S-RA1-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
961636-IP5-06-01-L-S-RA1-TR
Connectors, Interconnects - Coaxial Connectors (RF) 961636-IP5-06-01-L-S-RA1-TR
Win Source Part Number: 961636-IP5-06-01-L-S -RA1-TR Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: ISORATE® IP5 Connector Type: Plug, Female Socket Package: Tape & Reel Contact Termination: Solder Voltage Rating: 190 V Frequency - Max: 9.5 GHz Housing Color: Black Number of Ports: 6 Standard Package: 150 Impedance: 50Ohm Body Material: Polyamide (PA), Nylon Insertion Loss: 3dB Center Contact Material: Copper Alloy Center Contact Plating: Gold Dielectric Material: Liquid Crystal Polymer (LCP) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 414460-1; 2016080-2; 5413558-3; 413969-2; 413933-1; 5414305-1; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: Samtec Inc. Other Names: 612-IP5-06-01-L-S-RA 1-TRCT,IP5-06-01-L-S -RA1-TR-ND,612-IP5-0 6-01-L-S-RA1-TRDKR,6 12-IP5-06-01-L-S-RA1 -TR Base Product Number: IP5-06

Win Source Part Number: 961636-IP5-06-01-L-S-RA1-TR
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Series: ISORATE® IP5
Connector Type: Plug, Female Socket
Package: Tape & Reel
Contact Termination: Solder
Voltage Rating: 190 V
Frequency - Max: 9.5 GHz
Housing Color: Black
Number of Ports: 6
Standard Package: 150
Impedance: 50Ohm
Body Material: Polyamide (PA), Nylon
Insertion Loss: 3dB
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Dielectric Material: Liquid Crystal Polymer (LCP)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 414460-1; 2016080-2; 5413558-3; 413969-2; 413933-1; 5414305-1;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Other Names: 612-IP5-06-01-L-S-RA1-TRCT,IP5-06-01-L-S-RA1-TR-ND,612-IP5-06-01-L-S-RA1-TRDKR,612-IP5-06-01-L-S-RA1-TR
Base Product Number: IP5-06

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
IP5-06-01-L-S-RA1-TR
Board to Board & Mezzanine Connectors IP5-06-01-L-S-RA1-TR
4.00 mm IsoRate 50 Ohm High-Isolation RF

4.00 mm IsoRate 50 Ohm High-Isolation RF

Buy Now
RF Connectors / Coaxial Connectors - IP5-06-01-L-S-RA1-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
IP5-06-01-L-S-RA1-TR
RF Connectors / Coaxial Connectors IP5-06-01-L-S-RA1-TR
RF Connectors / Coaxial Connectors 4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip

RF Connectors / Coaxial Connectors 4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 437-IP5-06-01-L-S-RA1-TR 961636-IP5-06-01-L-S-RA1-TR IP5-06-01-L-S-RA1-TR IP5-06-01-L-S-RA1-TR
Product Name 50 OHM Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) Board to Board & Mezzanine Connectors RF Connectors / Coaxial Connectors
Voltage Rating 190 volts 190 volts
Unlock Full Specs
to access all available technical data