Samtec Inc. Socket, 4.19Mm, Smt, 2X15 Position; Connector Systems Samtec IPBS-115-02-T-D-GP

Description
SOCKET, 4.19MM, SMT, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
SOCKET, 4.19MM, SMT, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 4.19mm, SMT, 2X15 Position from Samtec is designed for board-to-board applications with a pitch spacing of 4.19mm. It features 30 contacts arranged in two rows and is suitable for surface mount installation. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with a plating of tin over nickel. This product operates within a temperature range of -55°C to +105°C and has a voltage rating of 400 VAC/565 VDC. It is RoHS compliant and lead-free solderable. The average insertion force is 14 oz (3.89 N), and the average withdrawal force is 10 oz (2.78 N). The socket is compatible with IPBT pins and offers options for polarized guide posts.

Datasheet Summary
Powered by GS/AI

The Socket, 4.19mm, SMT, 2X15 Position from Samtec is designed for board-to-board applications with a pitch spacing of 4.19mm. It features 30 contacts arranged in two rows and is suitable for surface mount installation. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with a plating of tin over nickel. This product operates within a temperature range of -55°C to +105°C and has a voltage rating of 400 VAC/565 VDC. It is RoHS compliant and lead-free solderable. The average insertion force is 14 oz (3.89 N), and the average withdrawal force is 10 oz (2.78 N). The socket is compatible with IPBT pins and offers options for polarized guide posts.

Suppliers

Company
Product
Description
Supplier Links
Socket, 4.19Mm, Smt, 2X15 Position; Connector Systems Samtec - 85T4876 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, Smt, 2X15 Position; Connector Systems Samtec
85T4876
Socket, 4.19Mm, Smt, 2X15 Position; Connector Systems Samtec 85T4876
SOCKET, 4.19MM, SMT, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, SMT, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4876
Product Name Socket, 4.19Mm, Smt, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1224714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details