Samtec Inc. Pin & Socket Connectors IPBS-108-01-T-D

Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet
Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPBS-108-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-108-01-T-D
Pin & Socket Connectors IPBS-108-01-T-D
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPBS-108-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPBS-108-01-T-D
CONN HDR 16POS 0.165 TIN PCB

CONN HDR 16POS 0.165 TIN PCB

Supplier's Site
Connector, Rcpt, 16Pos, 2Row, 4.19Mm; Connector Systems Samtec - 08R4604 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 4.19Mm; Connector Systems Samtec
08R4604
Connector, Rcpt, 16Pos, 2Row, 4.19Mm; Connector Systems Samtec 08R4604
CONNECTOR, RCPT, 16POS, 2ROW, 4.19MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 4.19MM; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPBS-108-01-T-D IPBS-108-01-T-D 08R4604
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 16Pos, 2Row, 4.19Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A24000-008 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details