Samtec Inc. Pin & Socket Connectors IPBS-110-02-T-D

Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet
Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPBS-110-02-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-110-02-T-D
Pin & Socket Connectors IPBS-110-02-T-D
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPBS-110-02-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPBS-110-02-T-D
.165" POWER MATE ISOLATED POWER

.165" POWER MATE ISOLATED POWER

Supplier's Site
Socket, 4.19Mm, Smt, 2X10 Position; Connector Systems Samtec - 85T4873 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, Smt, 2X10 Position; Connector Systems Samtec
85T4873
Socket, 4.19Mm, Smt, 2X10 Position; Connector Systems Samtec 85T4873
SOCKET, 4.19MM, SMT, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, SMT, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPBS-110-02-T-D IPBS-110-02-T-D 85T4873
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 4.19Mm, Smt, 2X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Right Angle SMA Female to SMA Male, Adapter - SALE-9247 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details