Samtec Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 20 30 40 50 60 70 73 74 75 76 77 78 79 80 81 82 83 84 85 90 100 110 120 130 140 150 200 250 286
Product Name Notes
Double Row Available up to 20 Contacts Per Row Gold and Tin Plating
Through Hole and Right Angle Available on 2, 4, 6 and 8 Pins Selective Gold and Tin Plating
Through Hole and Right Angle Available up to 80 (Signal), 2 (Power) Pins Four Row (Signal), Single Row (Power) Selective Gold and Tin Plating
Through Hole and Surface Mount Available up to 36 Pins Per Row Single and Double Row Tin and Selective Gold
Through Hole and Surface Mount Available up to 50 Pins Per Row Four Row Selective Gold and Palladium Nickel Plating
Through Hole Available on 2, 4, 6 and 8 Pins Selective Gold and Tin Plating
Through Hole Available up to 80 (Signal), 2 (Power) Pins - Vertical Four Row (Signal), Single Row (Power) Selective Gold and Tin Plating Available up to 24 (Signal), 2 (Power)...

<< Prev Next >>