Samtec Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 20 30 40 50 60 70 71 72 73 74 75 76 77 78 79 80 81 82 90 100 110 120 130 140 150 200 250 286
Product Name Notes
LOCKING SOCKET AND TERMINAL STRIP Surface Mount Available up to 50 Contacts Per Row Double Row Gold and Selective Gold Plating
TERMINAL/SOCKET COMBO STRIP Surface Mount Available up to 50 Contacts Per Row Double Row Gold Plating
Surface Mount Available up to 50 Contacts Per Row Double Row Gold Plating
Surface Mount Available up to 50 Pins Per Row Double Row Gold Plating
Through Hole Available up to 30 Pins Per Row Double Row Gold, Tin and Selective Gold Plating

<< Prev Next >>