Samtec Inc. Pin & Socket Connectors IPBS-115-01-T-D-GP

Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote
Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPBS-115-01-T-D-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-115-01-T-D-GP
Pin & Socket Connectors IPBS-115-01-T-D-GP
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
PCB Sockets - 1803494 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803494
PCB Sockets 1803494
Samtec IPBS-115-01-T-D-GP PCB Socket

Samtec IPBS-115-01-T-D-GP PCB Socket

Supplier's Site
PCB Sockets - 1803944 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803944
PCB Sockets 1803944
Samtec IPBS-115-01-T-D-GP PCB Socket

Samtec IPBS-115-01-T-D-GP PCB Socket

Supplier's Site
Socket, 4.19Mm, 2X15 Position; Connector Systems Samtec - 85T4874 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 2X15 Position; Connector Systems Samtec
85T4874
Socket, 4.19Mm, 2X15 Position; Connector Systems Samtec 85T4874
SOCKET, 4.19MM, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Socket, 4.19Mm, 2X15Way Rohs Compliant Samtec - 68AJ1714 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 2X15Way Rohs Compliant Samtec
68AJ1714
Socket, 4.19Mm, 2X15Way Rohs Compliant Samtec 68AJ1714
SOCKET, 4.19MM, 2X15WAY ROHS COMPLIANT: YES

SOCKET, 4.19MM, 2X15WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPBS-115-01-T-D-GP 1803494 85T4874 68AJ1714
Product Name Pin & Socket Connectors PCB Sockets Socket, 4.19Mm, 2X15 Position; Connector Systems Samtec Socket, 4.19Mm, 2X15Way Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products