Samtec Inc. Pin & Socket Connectors IPS1-105-01-S-D-RA

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPS1-105-01-S-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-105-01-S-D-RA
Pin & Socket Connectors IPS1-105-01-S-D-RA
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
PCB Sockets - 1804883 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804883
PCB Sockets 1804883
Samtec IPS1-105-01-S-D-RA PCB Socket

Samtec IPS1-105-01-S-D-RA PCB Socket

Supplier's Site
PCB Sockets - 1804613 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804613
PCB Sockets 1804613
Samtec IPS1-105-01-S-D-RA PCB Socket

Samtec IPS1-105-01-S-D-RA PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - IPS1-105-01-S-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPS1-105-01-S-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPS1-105-01-S-D-RA
CONN RCPT 10POS 0.1 GOLD PCB R/A

CONN RCPT 10POS 0.1 GOLD PCB R/A

Supplier's Site
Board To Board Connector, Receptacle, 10 Position, 2Row; Connector Systems Samtec - 11P5088 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 10 Position, 2Row; Connector Systems Samtec
11P5088
Board To Board Connector, Receptacle, 10 Position, 2Row; Connector Systems Samtec 11P5088
BOARD TO BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPS1-105-01-S-D-RA 1804883 IPS1-105-01-S-D-RA 11P5088
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board To Board Connector, Receptacle, 10 Position, 2Row; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products