Samtec Inc. Pin & Socket Connectors IPBS-102-02-T-D-GP

Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet
Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPBS-102-02-T-D-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-102-02-T-D-GP
Pin & Socket Connectors IPBS-102-02-T-D-GP
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPBS-102-02-T-D-GP
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPBS-102-02-T-D-GP
.165" POWER MATE ISOLATED POWER

.165" POWER MATE ISOLATED POWER

Supplier's Site
Socket, 4.19Mm, Smt, 2X2 Position; Connector Systems Samtec - 85T4848 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, Smt, 2X2 Position; Connector Systems Samtec
85T4848
Socket, 4.19Mm, Smt, 2X2 Position; Connector Systems Samtec 85T4848
SOCKET, 4.19MM, SMT, 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, SMT, 2X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPBS-102-02-T-D-GP IPBS-102-02-T-D-GP 85T4848
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 4.19Mm, Smt, 2X2 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details