Samtec Inc. Socket, 4.19Mm, Smt, 1X2 Position; Connector Systems Samtec IPBS-102-02-T-S-GP

Description
SOCKET, 4.19MM, SMT, 1X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4.19MM, SMT, 1X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4.19Mm, Smt, 1X2 Position; Connector Systems Samtec - 85T4850 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, Smt, 1X2 Position; Connector Systems Samtec
85T4850
Socket, 4.19Mm, Smt, 1X2 Position; Connector Systems Samtec 85T4850
SOCKET, 4.19MM, SMT, 1X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, SMT, 1X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4850
Product Name Socket, 4.19Mm, Smt, 1X2 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-F01B16ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers