Samtec Inc. Pin & Socket Connectors IPBS-103-01-T-D

Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote
Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPBS-103-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-103-01-T-D
Pin & Socket Connectors IPBS-103-01-T-D
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - IPBS-103-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPBS-103-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPBS-103-01-T-D
CONN HDR 6POS 0.165 TIN PCB

CONN HDR 6POS 0.165 TIN PCB

Supplier's Site
Socket, 4.19Mm, 2X3 Position; Connector Systems Samtec - 85T4851 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 2X3 Position; Connector Systems Samtec
85T4851
Socket, 4.19Mm, 2X3 Position; Connector Systems Samtec 85T4851
SOCKET, 4.19MM, 2X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, 2X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Socket, 4.19Mm, 2X3Way Rohs Compliant Samtec - 69AJ9723 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 2X3Way Rohs Compliant Samtec
69AJ9723
Socket, 4.19Mm, 2X3Way Rohs Compliant Samtec 69AJ9723
SOCKET, 4.19MM, 2X3WAY ROHS COMPLIANT: YES

SOCKET, 4.19MM, 2X3WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPBS-103-01-T-D IPBS-103-01-T-D 85T4851 69AJ9723
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 4.19Mm, 2X3 Position; Connector Systems Samtec Socket, 4.19Mm, 2X3Way Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data