Samtec Inc. PCB Sockets IPBS-104-01-T-D

Description
Samtec IPBS-104-01-T-D PCB Socket
Request a Quote
Description
Samtec IPBS-104-01-T-D PCB Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2295065 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2295065
PCB Sockets 2295065
Samtec IPBS-104-01-T-D PCB Socket

Samtec IPBS-104-01-T-D PCB Socket

Supplier's Site
PCB Sockets - 2295063 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2295063
PCB Sockets 2295063
Samtec IPBS-104-01-T-D PCB Socket

Samtec IPBS-104-01-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - IPBS-104-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-104-01-T-D
Pin & Socket Connectors IPBS-104-01-T-D
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Socket, 4.19Mm, 2X4 Position; Connector Systems Samtec - 51R2186 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 2X4 Position; Connector Systems Samtec
51R2186
Socket, 4.19Mm, 2X4 Position; Connector Systems Samtec 51R2186
SOCKET, 4.19MM, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, 2X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Socket, 4.19Mm, 2X4Way Rohs Compliant Samtec - 73AJ7087 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 2X4Way Rohs Compliant Samtec
73AJ7087
Socket, 4.19Mm, 2X4Way Rohs Compliant Samtec 73AJ7087
SOCKET, 4.19MM, 2X4WAY ROHS COMPLIANT: YES

SOCKET, 4.19MM, 2X4WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2295065 IPBS-104-01-T-D 51R2186 73AJ7087
Product Name PCB Sockets Pin & Socket Connectors Socket, 4.19Mm, 2X4 Position; Connector Systems Samtec Socket, 4.19Mm, 2X4Way Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data