Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) HW-18-10-S-D-340-130

Description
Win Source Part Number: 1092010-HW-18-10-S-D -340-130 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 36 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.360" (9.144mm) Length - Stack Height: 0.340" (8.636mm) Length - Tail: 0.130" (3.302mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): DW-18-13-G-D-875; MTSW-118-09-S-D-445; TSW-118-07-G-D; 10-89-7362; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Length - Overall Pin: 0.830" (21.082mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-18-10
Request a Quote Datasheet
Description
Win Source Part Number: 1092010-HW-18-10-S-D -340-130 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 36 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.360" (9.144mm) Length - Stack Height: 0.340" (8.636mm) Length - Tail: 0.130" (3.302mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): DW-18-13-G-D-875; MTSW-118-09-S-D-445; TSW-118-07-G-D; 10-89-7362; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Length - Overall Pin: 0.830" (21.082mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-18-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1092010-HW-18-10-S-D-340-130 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1092010-HW-18-10-S-D-340-130
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1092010-HW-18-10-S-D-340-130
Win Source Part Number: 1092010-HW-18-10-S-D -340-130 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 36 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.360" (9.144mm) Length - Stack Height: 0.340" (8.636mm) Length - Tail: 0.130" (3.302mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): DW-18-13-G-D-875; MTSW-118-09-S-D-445; TSW-118-07-G-D; 10-89-7362; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Length - Overall Pin: 0.830" (21.082mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-18-10

Win Source Part Number: 1092010-HW-18-10-S-D-340-130
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, HW
Number of Positions: 36
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.360" (9.144mm)
Length - Stack Height: 0.340" (8.636mm)
Length - Tail: 0.130" (3.302mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): DW-18-13-G-D-875; MTSW-118-09-S-D-445; TSW-118-07-G-D; 10-89-7362;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.830" (21.082mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HW-18-10

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
400-HW-18-10-S-D-340-130
Electronic Connector 400-HW-18-10-S-D-340-130
CONN HDR 36POS 0.1 STACK T/H Product overview: HW-18-10-S-D-340-130 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-18-10-S-D-340 -130 can be used for catalog matching and distributor lookup.

CONN HDR 36POS 0.1 STACK T/H Product overview: HW-18-10-S-D-340-130 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-18-10-S-D-340-130 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
HW-18-10-S-D-340-130
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) HW-18-10-S-D-340-130
CONN HDR 36POS 0.1 STACK T/H

CONN HDR 36POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1092010-HW-18-10-S-D-340-130 400-HW-18-10-S-D-340-130 HW-18-10-S-D-340-130
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104809-6-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
5 suppliers
PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details