Samtec Inc. Socket, 4.19Mm, Smt, 1X5 Position; Connector Systems Samtec IPBS-105-02-T-S-GP

Description
SOCKET, 4.19MM, SMT, 1X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4.19MM, SMT, 1X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4.19Mm, Smt, 1X5 Position; Connector Systems Samtec - 85T4871 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, Smt, 1X5 Position; Connector Systems Samtec
85T4871
Socket, 4.19Mm, Smt, 1X5 Position; Connector Systems Samtec 85T4871
SOCKET, 4.19MM, SMT, 1X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, SMT, 1X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4871
Product Name Socket, 4.19Mm, Smt, 1X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 1511-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details