CONN HDR 20POS 0.1 STACK T/H Product overview: HW-10-20-F-D-720-102
Win Source Part Number: 1054963-HW-10-20-F-D
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, HW
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.308" (7.823mm)
Length - Stack Height: 0.720" (18.288mm)
Length - Tail: 0.102" (2.600mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.130" (28.702mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HW-10-20
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 400-HW-10-20-F-D-720-102 | 1054963-HW-10-20-F-D-720-102 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder |