Samtec Inc. Pin & Socket Connectors IPBS-105-02-T-D-GP

Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet
Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPBS-105-02-T-D-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-105-02-T-D-GP
Pin & Socket Connectors IPBS-105-02-T-D-GP
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Socket, 4.19Mm, Smt, 2X5 Position; Connector Systems Samtec - 85T4869 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, Smt, 2X5 Position; Connector Systems Samtec
85T4869
Socket, 4.19Mm, Smt, 2X5 Position; Connector Systems Samtec 85T4869
SOCKET, 4.19MM, SMT, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, SMT, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPBS-105-02-T-D-GP
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPBS-105-02-T-D-GP
.165" POWER MATE ISOLATED POWER

.165" POWER MATE ISOLATED POWER

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPBS-105-02-T-D-GP 85T4869 IPBS-105-02-T-D-GP
Product Name Pin & Socket Connectors Socket, 4.19Mm, Smt, 2X5 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details