Samtec Inc. Pin & Socket Connectors IPBS-102-01-T-D-GP

Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet
Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPBS-102-01-T-D-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-102-01-T-D-GP
Pin & Socket Connectors IPBS-102-01-T-D-GP
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
PCB Sockets - 2000199 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000199
PCB Sockets 2000199
Samtec IPBS-102-01-T-D-GP PCB Socket

Samtec IPBS-102-01-T-D-GP PCB Socket

Supplier's Site
PCB Sockets - 2000198 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000198
PCB Sockets 2000198
Samtec IPBS-102-01-T-D-GP PCB Socket

Samtec IPBS-102-01-T-D-GP PCB Socket

Supplier's Site
Socket, 4.19Mm, 2X2 Position; Connector Systems Samtec - 85T4844 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 2X2 Position; Connector Systems Samtec
85T4844
Socket, 4.19Mm, 2X2 Position; Connector Systems Samtec 85T4844
SOCKET, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPBS-102-01-T-D-GP
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPBS-102-01-T-D-GP
CONN HDR 4POS 0.165 TIN PCB

CONN HDR 4POS 0.165 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPBS-102-01-T-D-GP 2000199 85T4844 IPBS-102-01-T-D-GP
Product Name Pin & Socket Connectors PCB Sockets Socket, 4.19Mm, 2X2 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Top entry
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
“N” Series Male Connector - 8923 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details