Samtec Inc. PCB Sockets IPBS-104-02-T-D

Description
Samtec IPBS-104-02-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec IPBS-104-02-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2295071 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2295071
PCB Sockets 2295071
Samtec IPBS-104-02-T-D PCB Socket

Samtec IPBS-104-02-T-D PCB Socket

Supplier's Site
PCB Sockets - 2295072 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2295072
PCB Sockets 2295072
Samtec IPBS-104-02-T-D PCB Socket

Samtec IPBS-104-02-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - IPBS-104-02-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-104-02-T-D
Pin & Socket Connectors IPBS-104-02-T-D
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Socket, 4.19Mm, Smt, 2X4 Position; Connector Systems Samtec - 85T4861 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, Smt, 2X4 Position; Connector Systems Samtec
85T4861
Socket, 4.19Mm, Smt, 2X4 Position; Connector Systems Samtec 85T4861
SOCKET, 4.19MM, SMT, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, SMT, 2X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2295071 IPBS-104-02-T-D 85T4861
Product Name PCB Sockets Pin & Socket Connectors Socket, 4.19Mm, Smt, 2X4 Position; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products