Samtec Inc. Pin & Socket Connectors IPBS-102-01-T-D

Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet
Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPBS-102-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-102-01-T-D
Pin & Socket Connectors IPBS-102-01-T-D
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Conn Sckt Strp Skt 4 Pos 4.19Mm Sldr St Th Rohs Compliant Samtec - 81AC8850 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 4 Pos 4.19Mm Sldr St Th Rohs Compliant Samtec
81AC8850
Conn Sckt Strp Skt 4 Pos 4.19Mm Sldr St Th Rohs Compliant Samtec 81AC8850
CONN SCKT STRP SKT 4 POS 4.19MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 4 POS 4.19MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Socket, 4.19Mm, 2X2 Position; Connector Systems Samtec - 85T4843 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 2X2 Position; Connector Systems Samtec
85T4843
Socket, 4.19Mm, 2X2 Position; Connector Systems Samtec 85T4843
SOCKET, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPBS-102-01-T-D 81AC8850 85T4843
Product Name Pin & Socket Connectors Conn Sckt Strp Skt 4 Pos 4.19Mm Sldr St Th Rohs Compliant Samtec Socket, 4.19Mm, 2X2 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data