Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) HW-29-20-H-S-290-SM

Description
Win Source Part Number: 971392-HW-29-20-H-S- 290-SM Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 29 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Length - Post (Mating): 0.775" (19.685mm) Length - Stack Height: 0.290" (7.366mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 1.065" (27.051mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-29-20
Request a Quote Datasheet
Description
Win Source Part Number: 971392-HW-29-20-H-S- 290-SM Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 29 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Length - Post (Mating): 0.775" (19.685mm) Length - Stack Height: 0.290" (7.366mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 1.065" (27.051mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-29-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 971392-HW-29-20-H-S-290-SM - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
971392-HW-29-20-H-S-290-SM
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 971392-HW-29-20-H-S-290-SM
Win Source Part Number: 971392-HW-29-20-H-S- 290-SM Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 29 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Length - Post (Mating): 0.775" (19.685mm) Length - Stack Height: 0.290" (7.366mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 1.065" (27.051mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-29-20

Win Source Part Number: 971392-HW-29-20-H-S-290-SM
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, HW
Number of Positions: 29
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Length - Post (Mating): 0.775" (19.685mm)
Length - Stack Height: 0.290" (7.366mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 1.065" (27.051mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HW-29-20

Buy Now Datasheet
SMD Electronic Connector - 400-HW-29-20-H-S-290-SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
400-HW-29-20-H-S-290-SM
SMD Electronic Connector 400-HW-29-20-H-S-290-SM
CONN HDR 29POS 0.1 STACK SMD Product overview: HW-29-20-H-S-290-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-29-20-H-S-290 -SM can be used for catalog matching and distributor lookup.

CONN HDR 29POS 0.1 STACK SMD Product overview: HW-29-20-H-S-290-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-29-20-H-S-290-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 971392-HW-29-20-H-S-290-SM 400-HW-29-20-H-S-290-SM
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) SMD Electronic Connector
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products