Samtec Inc. Pin & Socket Connectors IPBS-105-01-T-D

Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet
Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPBS-105-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-105-01-T-D
Pin & Socket Connectors IPBS-105-01-T-D
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - IPBS-105-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPBS-105-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPBS-105-01-T-D
CONN HDR 10POS 0.165 TIN PCB

CONN HDR 10POS 0.165 TIN PCB

Supplier's Site
Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec - 85T4865 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec
85T4865
Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec 85T4865
SOCKET, 4.19MM, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPBS-105-01-T-D IPBS-105-01-T-D 85T4865
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products