Samtec Inc. Pin & Socket Connectors IPBS-108-01-T-D-GP

Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote
Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPBS-108-01-T-D-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-108-01-T-D-GP
Pin & Socket Connectors IPBS-108-01-T-D-GP
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Connector, Rcpt, 16Pos, 2Row, 4.19Mm; Connector Systems Samtec - 57AC5279 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 4.19Mm; Connector Systems Samtec
57AC5279
Connector, Rcpt, 16Pos, 2Row, 4.19Mm; Connector Systems Samtec 57AC5279
CONNECTOR, RCPT, 16POS, 2ROW, 4.19MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:Power Mate IPBS Series RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 4.19MM; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:Power Mate IPBS Series RoHS Compliant: Yes

Supplier's Site
Connector Rohs Compliant Samtec - 68AJ1713 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
68AJ1713
Connector Rohs Compliant Samtec 68AJ1713
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPBS-108-01-T-D-GP 57AC5279 68AJ1713
Product Name Pin & Socket Connectors Connector, Rcpt, 16Pos, 2Row, 4.19Mm; Connector Systems Samtec Connector Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data