Samtec Inc. SMD Electronic Connector HW-14-12-S-D-965-SM

Description
CONN HDR 28POS 0.1 STACK SMD Product overview: HW-14-12-S-D-965-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-14-12-S-D-965 -SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 28POS 0.1 STACK SMD Product overview: HW-14-12-S-D-965-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-14-12-S-D-965 -SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
400-HW-14-12-S-D-965-SM
SMD Electronic Connector 400-HW-14-12-S-D-965-SM
CONN HDR 28POS 0.1 STACK SMD Product overview: HW-14-12-S-D-965-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-14-12-S-D-965 -SM can be used for catalog matching and distributor lookup.

CONN HDR 28POS 0.1 STACK SMD Product overview: HW-14-12-S-D-965-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-14-12-S-D-965-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1055088-HW-14-12-S-D-965-SM - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1055088-HW-14-12-S-D-965-SM
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1055088-HW-14-12-S-D-965-SM
Win Source Part Number: 1055088-HW-14-12-S-D -965-SM Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 28 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Tube Standard Package: 1 Mounting: SMD (SMT) Length - Stack Height: 0.965" (24.511mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Alternative Parts (Cross-Reference): 90131-0774; TSW-114-07-G-D; MTSW-114-08-G-D-325; 15-80-0289; TSM-114-02-L-DV; 1-103169-2HW1412SD96 5SM; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Length - Overall Pin: 0.965" (24.511mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-14-12

Win Source Part Number: 1055088-HW-14-12-S-D-965-SM
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, HW
Number of Positions: 28
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Length - Stack Height: 0.965" (24.511mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Alternative Parts (Cross-Reference): 90131-0774; TSW-114-07-G-D; MTSW-114-08-G-D-325; 15-80-0289; TSM-114-02-L-DV; 1-103169-2HW1412SD965SM;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.965" (24.511mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HW-14-12

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
HW-14-12-S-D-965-SM
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) HW-14-12-S-D-965-SM
CONN HDR 28POS 0.1 STACK SMD

CONN HDR 28POS 0.1 STACK SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-HW-14-12-S-D-965-SM 1055088-HW-14-12-S-D-965-SM HW-14-12-S-D-965-SM
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1613632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details