Samtec Inc. PCB Sockets IPBS-104-01-T-S-GP

Description
Samtec IPBS-104-01-T-S-GP PCB Socket
Request a Quote Datasheet
Description
Samtec IPBS-104-01-T-S-GP PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2295068 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2295068
PCB Sockets 2295068
Samtec IPBS-104-01-T-S-GP PCB Socket

Samtec IPBS-104-01-T-S-GP PCB Socket

Supplier's Site
PCB Sockets - 2295069 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2295069
PCB Sockets 2295069
Samtec IPBS-104-01-T-S-GP PCB Socket

Samtec IPBS-104-01-T-S-GP PCB Socket

Supplier's Site
Pin & Socket Connectors - IPBS-104-01-T-S-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-104-01-T-S-GP
Pin & Socket Connectors IPBS-104-01-T-S-GP
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Socket, 4.19Mm, 1X4 Position; Connector Systems Samtec - 85T4860 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 1X4 Position; Connector Systems Samtec
85T4860
Socket, 4.19Mm, 1X4 Position; Connector Systems Samtec 85T4860
SOCKET, 4.19MM, 1X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, 1X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2295068 IPBS-104-01-T-S-GP 85T4860
Product Name PCB Sockets Pin & Socket Connectors Socket, 4.19Mm, 1X4 Position; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details