Samtec Inc. Pin & Socket Connectors IPBS-103-01-T-S-GP

Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet
Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPBS-103-01-T-S-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-103-01-T-S-GP
Pin & Socket Connectors IPBS-103-01-T-S-GP
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Socket, 4.19Mm, 1X3 Position; Connector Systems Samtec - 85T4854 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 1X3 Position; Connector Systems Samtec
85T4854
Socket, 4.19Mm, 1X3 Position; Connector Systems Samtec 85T4854
SOCKET, 4.19MM, 1X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, 1X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPBS-103-01-T-S-GP
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPBS-103-01-T-S-GP
.165" POWER MATE ISOLATED POWER

.165" POWER MATE ISOLATED POWER

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPBS-103-01-T-S-GP 85T4854 IPBS-103-01-T-S-GP
Product Name Pin & Socket Connectors Socket, 4.19Mm, 1X3 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A24000-018 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details