Samtec Inc. Pin & Socket Connectors IPBS-105-01-T-D-GP

Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet
Description
.165 Power Mate Isolated Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPBS-105-01-T-D-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPBS-105-01-T-D-GP
Pin & Socket Connectors IPBS-105-01-T-D-GP
.165 Power Mate Isolated Power Skt Strip

.165 Power Mate Isolated Power Skt Strip

Buy Now
Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec - 14R8092 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec
14R8092
Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec 14R8092
SOCKET, 4.19MM, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - IPBS-105-01-T-D-GP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPBS-105-01-T-D-GP
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPBS-105-01-T-D-GP
CONN HDR 10POS 0.165 TIN PCB

CONN HDR 10POS 0.165 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPBS-105-01-T-D-GP 14R8092 IPBS-105-01-T-D-GP
Product Name Pin & Socket Connectors Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data