Samtec Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 20 30 40 50 60 69 70 71 72 73 74 75 76 77 78 79 80 81 90 100 110 120 130 140 150 200 250 286
Product Name Notes
Surface Mount Available on 10, 20 and 30 Contacts Per Row Four and Six Rows Selective Gold Plating
Surface Mount Available up to 50 Contacts Per Row Double Row Gold Plating
Through Hole and Right Angle Single Row Available up to 36 Pins Per Row Gold, Tin and Selective Gold Plating
Through Hole and Surface Mount Available up to 24 Pins Per Row Single Row Tin Plating
Through Hole, Right Angle and Surface Mount Available up to 30 Contacts Per Row Double Row Selective Gold Plating

<< Prev Next >>