Samtec Inc. Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec IPBS-105-01-T-D-GP.

Description
SOCKET, 4.19MM, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
SOCKET, 4.19MM, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec - 26AC0486 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec
26AC0486
Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec 26AC0486
SOCKET, 4.19MM, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 4.19MM, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:IPBS Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC0486
Product Name Socket, 4.19Mm, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data