"Side (Diagonal) Cutter Angled, 12° 8.00"" (203.2mm)"
High leverage wire cutter 74 22 200 from KNIPEX Tools provides reliable, clean cutting capabilities for hard and medium hard wires up to 1/8 in. in diameter. It also provides an angled cutting head for difficult to reach applications. Chrome plated vanadium steel construction on the 74 22 200 provides excellent durability, and a cutting edge hardness of 64 HRC. The ergonomic multi component comfort grip handle on the 74 22 200 ensures exceedingly comfortable usage even over long periods of time.
| DigiKey | Automation24, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2172-7422200-ND | |
| Product Name | Wire Cutters | Wire cutter KNIPEX Tools 74 22 200 |
| Tool Type | Cutters / Scissors; Side (Diagonal) | Cutters / Scissors |
3.00mm Pitch High-Reliability Connector - M300