VDE cable shears 95 18 165 US from KNIPEX Tools provides reliable, clean cutting capabilities for cables up to 5/8 in. (15 mm) in diameter, among a wide variety of other materials in the electrical and automation fields. Integrated cable cutting grooves also allows for cutting of small wires and cables without having to switch tools. The tool grade steel construction on the 95 18 165 US provides excellent durability, and a cutting edge hardness of 56 HRC. 95 18 165 US offers VDE insulated handles for protection up to 1000 V. The ergonomic multi component comfort grip handle on the 95 18 165 US ensures exceedingly comfortable usage even over long periods of time.
| Automation24, Inc. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Name | Electricians shears KNIPEX Tools 95 18 165 US |
| Tool Type | Cutters / Scissors |
1.25mm Pitch High-Reliability Connector - Gecko Latch