Norplex-Micarta Datasheets for Plastic Sheet and Plastic Film
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more
| Product Name | Notes |
|---|---|
| NP510A (NEMA FR-4) combines a woven glass fabric and an epoxy resin laminate (Tg approximately 130°C) that contains bromine. The product provides consistent quality and good electrical properties under dry... | |
| BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and... | |
| BR70 consists of multiple plies of heavy-weight canvas cloth saturated with phenolic resin system modified with alumina. Alumina adds hardness to the material which reduces bearing wear. This product is... | |
| ES1 is a melamine laminate composed of a white melamine paper core and various pigmented cover sheets. The three-ply material comes in a standard sheet size of 36 inches ± | |
| ES2 consists of three internal layers (two colored decorative surfaces, two white sub-cores just below the surfaces, and a black core centered in the thermoset composite material). ES-2 is a... | |
| ES3 consists of a black phenolic paper core and two colored decorative surfaces impregnated with melamine resin. The three-ply, high performance material comes in a standard sheet size of 36... | |
| ES4 is composed of layers of a pigmented paper melamine resin inner cores and white, black, or colored cover sheets. The main difference between this product and ES-1 is that... | |
| MC223 is a medium-weave cotton phenolic composite specifically formulated to meet MIL-P-18324 requirements. Easy to machine, this product offers superior load-bearing properties and a low coefficient of friction. Known in... | |
| MC320LE (NEMA LE) is composed of a fine-weave bleached cotton fabric combined with a phenolic resin system. This composite provides medium strength and excellent wear and electrical characteristics. MC320LE offers... | |
| MC330 (NEMA C) combines a cotton canvas fabric with a phenolic resin system. It is specially processed to enhance its properties for use in cryogeninc applications. MC330 is easy to... | |
| MC504BR - ShotBlocker® is the only commercially available Class 1-A fire-rated projectile resistant building material. Lighter than steel, ricochet-resistant, and readily installed with ordinary power hand tools, ShotBlocker... | |
| MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass... | |
| MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product... | |
| MC511AF (NEMA G-11) is a high strength medium weight fiberglass epoxy resin composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product... | |
| MC511FR (NEMA FR-5) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. It is similar... | |
| MC511SN - StatNot™ is a composite consisting of woven glass and a static-dissipative epoxy resin system. It offers electrostatic dissipative properties (106 to 1010 Ω/Sq). This material is used when... | |
| MC514MG is a high performance thermoset composite which is manufactured using an electrical grade of woven fiber glass, combined with a high temperature phenolic resin system. The resin system has... | |
| NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets... | |
| NP130 (NEMA FR-4) consists of a woven glass fabric substrate combined with a halogenated epoxy resin system. It is produced to printed circuit board quality standards, is flame retardant and... | |
| NP130HF (NEMA FR-4) is a glass fabric epoxy composite that is a lower resin content version of NP130. NP130HF is engineered to provide higher flexural strength, higher flexural modulus (stiffness),... | |
| NP193E is a combination of aramid and glass fibers woven into a fabric, impregnated with a with high temperature epoxy resin. NP193E offers high wear resistance and long life in... | |
| NP193P combines woven aramid fiber/glass fabric combined with a high temperature phenolic resin system. The product offers excellent mechanical strength at elevated temperatures and in adverse environments. Applications include aircraft... | |
| NP193PM is a sheet composed of a texturized aramid and "soft glass" fibers which are combined to make a fabric that is stronger than pure aramid and less abrasive than... | |
| NP310 (NEMA C) consists of a cotton canvas fabric and general-purpose phenolic resin. The product is easy to machine and operates with less noise than metal. In addition, this material... | |
| NP310BW is composed of a cotton fabric combined with a phenolic resin system, in which a metallic screen is placed to better dissipate heat than standard cotton phenolic composite by... | |
| NP310E (NEMA CE) consists of a cotton canvas type fabric and electrically insulating phenolic resin system. NP310E is easy to machine and operates with less noise than metal. In addition,... | |
| NP310HT combines a cotton canvas fabric with general-purpose phenolic resin. The product is heat treated in phenolic sheet form to reduce dimensional changes as it ages in use. NP310HT is... | |
| NP310U is a utility grade made of low-cost materials consisting of a cotton canvas fabric and a general-purpose phenolic resin. This material is commonly used to make gears, pulleys, rollers,... | |
| NP313 is composed of cotton fabric combined with a phenolic resin system that has been enhanced with a molybdenum disulfide powder to reduce wear. NP313 is easy to machine and... | |
| NP313HT is composed of cotton canvas fabric and phenolic resin enhanced with a molybdenum disulfide lubricant to reduce wear. The product is also heat treated to reduce dimensional changes as... | |
| NP315 consists of cotton canvas fabric combined with a phenolic resin enhanced with a solid graphite lubricant to reduce wear. The product is easy to machine and operates with less... | |
| NP318 (NEMA CF) is a post-forming canvas phenolic material, which is composed of a cotton fabric and a modified phenolic resin system that allows the material to be heated, formed... | |
| NP319 is a bleached canvas phenolic laminate with graphite added as a solid lubricant. This material has improved wear properties under certain conditions. The moisture absorption and machinability are improved... | |
| NP320 (NEMA L) is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides... | |
| NP320E (NEMA LE) is used where better machining is needed compared to that offered by canvas grades This product consists of a fine-weave linen fabric and electrical grade of phenolic... | |
| NP320U is a utility grade made of low-cost materials. For better machining than that offered by canvas grades, this product consists of a fine-weave linen fabric and general-purpose phenolic resin. | |
| NP322 is a combination of a linen substrate and a phenolic resin binder in which a solid lubricant, molybdenum di-sulfide, is suspended. It is used when better machining than that... | |
| NP322HT is the heat-treated version of NP322 and is used when a smoother finish and a more thermally stable part in many applications. NP322HT can be used in explosion-proof environments. | |
| NP325 is used when better machining is needed than that offered by the comparable canvas grade NP315. This product consists of a linen fabric and phenolic resin enhanced with a... | |
| NP329 combines bleached linen with a melamine resin system. It provides better arc resistance than NP320E, holds up to ammonia-based refrigerants. A hard material compared to phenolic linen, this durable... | |
| NP338 is a combination of two Norplex-Micarta grades, NP310 which is a canvas phenolic, on one side of the laminate, and NP315, a canvas phenolic with graphite added as a... | |
| NP342 (NEMA C) consists of cotton sheeting and general-purpose phenolic resin. In terms of price and quality of machining, this material is an intermediate option between canvas and linen grades. | |
| NP342LS consists of cotton sheeting combined with a general-purpose phenolic resin system. In terms of price and quality of machining, this material is an intermediate option between canvas and linen... | |
| NP500A (NEMA G-10) is a glass fabric combined with a halogen-free epoxy resin system. The product offers a combination of excellent electrical characteristics and superior physical properties. In addition, it... | |
| NP500CR is composed of a woven glass fabric combined with a halogen-free epoxy resin system. The product also offers superior physical properties and excellent electrical characteristics that are maintained in... | |
| NP504 (NEMA G-3) is a high performance composite manufactured from a woven glass fabric with high-temperature phenolic resin system. NP504 offers high temperature resistance, as well as good flexural, compressive,... | |
| NP509 (NEMA G-9) consists of woven glass fabric combined with a melamine resin system. The product is a very hard and flame resistant machining grade with excellent electrical properties in... | |
| NP511 (NEMA G-11) combines a woven glass fabric and a high temperature epoxy resin system (Tg over 180°C) that is non-brominated. The product provides consistent quality and good electrical properties... | |
| NP511EM (NEMA G-11) is very much like NP511 with the exception that it is easier to machine. It has the same thermal and electrical characteristics, meets all of the physical... | |
| NP512 combines a woven glass fabric and an epoxy resin system. The product provides high flexural, impact, and tensile strength at room temperatures along with a very high flexural modulus. | |
| NP515LS (NEMA G-3) is a high performance composite manufactured from a woven glass fabric with high-temperature phenolic resin system. It is engineered to provide superior shrink characteristics at elevated temperatures,... | |
| NP523 is a high performance composite manufactured from AGY S-2 Glass® with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant... | |
| NP524 is a high performance composite manufactured from OCV Technical Fabrics ShieldStrand™ S Glass reinforcement with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements... | |
| NP525 is a high performance composite manufactured from AGY Quicksilver™ R Glass reinforcement with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a... | |
| NP572 (NEMA G-11) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product retains... | |
| NP600 is paper phenolic product designed for use as drill entry material for the manufacture of printed circuit boards. A non-NEMA economy grade, the product is used in jigs and... | |
| NP602 is a paper-based laminate with low phenolic resin content. A non-NEMA economy grade, NP602 is typically hot punched for numerous low voltage electrical applications. NP602 offers fair electric properties... | |
| NP605 is a paper phenolic sheet used as a drill-backer material. A non-NEMA economy grade, the product is used in jigs and templates. Its hard, flat surface and low sheet... | |
| NP610 (NEMA X) is a phenolic paper material for mechanical applications. Primarily a machining material, NP610 can be hot punched in thicknesses up to 0.093 inch. This mechanical grade offers... | |
| NP611 (NEMA XP) is a hot-punching, paper based phenolic grade. With mechanical properties approaching those of NP610, NP611 also offers improved electrical and punching characteristics. NP611 is a warm to... | |
| NP611R (NEMA XP) is a hot-punching, paper based phenolic grade. With mechanical properties approaching those of NP610, NP611R also offers improved electrical and punching characteristics. NP611R is a warm to... | |
| NP612 (NEMA XPC) is a paper based phenolic grade, which is suitable for room temperature punching and shearing in thicknesses up to 0.125 inch. Though its mechanical properties do not... | |
| NP625 (NEMA XPC) is a paper based phenolic grade, which is suitable for punching and shearing in thicknesses up to 0.125 inch and at temperatures slightly higher than room temperature. | |
| NP629 (NEMA XX) is a paper based phenolic that is a machining grade with less robust electrical properties than those of NP630. This product meets the requirements of MIL-I-24768/11, Type... | |
| NP630 is a machining grade with very good electrical properties and excellent resistance to moisture and splitting. It has low cold flow with good dimensional stability. Applications include high-voltage switch... | |
| NP631 is a hot-punching thermoset composite material offering excellent electrical properties and low moisture absorption. NP631 is used for punched parts for high-voltage switches, gears, and other insulation applications requiring... | |
| NP639 is an economical paper-reinforced laminate that can withstand temperatures up to 150°C without blistering. Besides high-temperature resistance, this non-NEMA grade offers good compressive strength and low moisture absorption. Typical... | |
| NP660 (NEMA XP) is an economy version of NP611. This product is made of natural kraft paper without pigmented cover sheets. This low-cost paper phenolic is suitable for warm to... | |
| NP664 (NEMA XPC) is a composite made from unbleached kraft paper with pigmented cover plies on the surface. This low-cost paper phenolic is a room temperature punching grade with high... | |
| NP843 is made from kraft paper and phenolic resin system. The cover plies use a semi-conductive phenolic resin, while the core is insulating. Applications include X-ray tables in operating rooms... | |
| P95 consists of woven glass fabric with polyimide resin. The product is engineered to maintain excellent physical properties at 240°C, making it suitable for high temperature applications. It offers a... | |
| SP3000 - SkatePlate 3000® is composed of a phenolic resin system combined with a mechanical grade of kraft paper. It is designed for the wear surfaces in roller skate and... | |
| These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins... |