Norplex-Micarta Epoxy Resin, Paper Substrates NP643

Description
These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will not melt like most thermoplastics. Thermoset epoxy composites are ideal for applications ranging from small switch parts to insulating high voltage tap chargers in power transformers, and other applications requiring electrical insulation properties. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will not melt like most thermoplastics. Thermoset epoxy composites are ideal for applications ranging from small switch parts to insulating high voltage tap chargers in power transformers, and other applications requiring electrical insulation properties. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Paper Substrates - NP643 - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Paper Substrates
NP643
Epoxy Resin, Paper Substrates NP643
These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will not melt like most thermoplastics. Thermoset epoxy composites are ideal for applications ranging from small switch parts to insulating high voltage tap chargers in power transformers, and other applications requiring electrical insulation properties. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will not melt like most thermoplastics.

Thermoset epoxy composites are ideal for applications ranging from small switch parts to insulating high voltage tap chargers in power transformers, and other applications requiring electrical insulation properties.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP643
Product Name Epoxy Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Paper
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 256-800 - WAGO
Specs
Form / Shape Plate
Thickness 0.5906 inch (15 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details