Norplex-Micarta Resin, Synthetic Substrates NP101

Description
NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets the requirements of MIL-I-24768/9, Type NPG. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets the requirements of MIL-I-24768/9, Type NPG. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Synthetic Substrates - NP101 - Norplex-Micarta
Postville, IA, USA
Resin, Synthetic Substrates
NP101
Resin, Synthetic Substrates NP101
NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets the requirements of MIL-I-24768/9, Type NPG. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets the requirements of MIL-I-24768/9, Type NPG.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP101
Product Name Resin, Synthetic Substrates
Form / Shape Sheet or Film
Filler Nylon
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 2010-1292 - WAGO
Specs
Form / Shape Plate
Thickness 1.32 inch (33.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details