Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates BR70

Description
BR70 consists of multiple plies of heavy-weight canvas cloth saturated with phenolic resin system modified with alumina. Alumina adds hardness to the material which reduces bearing wear. This product is colored red for easier inspection of bearing surfaces. BR70 laminates offer load-bearing capacities equivalent to those of brass and bronze, but will not seize to metal shafts, speeding up bearing replacement and reducing equipment downtime. Compared to thermoplastics, BR70 provides superior load-bearing properties and has a Coefficient of Thermal Expansion that more closely matches the CTE of metal shafts. BR70 is used to make water-cooled propeller stave bearings on ships. In addition, steel and aluminum rolling mills prefer BR70 bearings to metal or thermoplastic bearings because they last longer in many applications and can be replaced quickly during overhauls. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
BR70 consists of multiple plies of heavy-weight canvas cloth saturated with phenolic resin system modified with alumina. Alumina adds hardness to the material which reduces bearing wear. This product is colored red for easier inspection of bearing surfaces. BR70 laminates offer load-bearing capacities equivalent to those of brass and bronze, but will not seize to metal shafts, speeding up bearing replacement and reducing equipment downtime. Compared to thermoplastics, BR70 provides superior load-bearing properties and has a Coefficient of Thermal Expansion that more closely matches the CTE of metal shafts. BR70 is used to make water-cooled propeller stave bearings on ships. In addition, steel and aluminum rolling mills prefer BR70 bearings to metal or thermoplastic bearings because they last longer in many applications and can be replaced quickly during overhauls. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - BR70 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
BR70
Phenolic Resin, Cotton Fabric Substrates BR70
BR70 consists of multiple plies of heavy-weight canvas cloth saturated with phenolic resin system modified with alumina. Alumina adds hardness to the material which reduces bearing wear. This product is colored red for easier inspection of bearing surfaces. BR70 laminates offer load-bearing capacities equivalent to those of brass and bronze, but will not seize to metal shafts, speeding up bearing replacement and reducing equipment downtime. Compared to thermoplastics, BR70 provides superior load-bearing properties and has a Coefficient of Thermal Expansion that more closely matches the CTE of metal shafts. BR70 is used to make water-cooled propeller stave bearings on ships. In addition, steel and aluminum rolling mills prefer BR70 bearings to metal or thermoplastic bearings because they last longer in many applications and can be replaced quickly during overhauls. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

BR70 consists of multiple plies of heavy-weight canvas cloth saturated with phenolic resin system modified with alumina. Alumina adds hardness to the material which reduces bearing wear. This product is colored red for easier inspection of bearing surfaces. BR70 laminates offer load-bearing capacities equivalent to those of brass and bronze, but will not seize to metal shafts, speeding up bearing replacement and reducing equipment downtime. Compared to thermoplastics, BR70 provides superior load-bearing properties and has a Coefficient of Thermal Expansion that more closely matches the CTE of metal shafts. BR70 is used to make water-cooled propeller stave bearings on ships. In addition, steel and aluminum rolling mills prefer BR70 bearings to metal or thermoplastic bearings because they last longer in many applications and can be replaced quickly during overhauls.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number BR70
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 727-106 - WAGO
Specs
Form / Shape Plate
Thickness 2.3 inch (58.3 mm)
Width / O.D. 0.3000 inch (7.62 mm)
View Details