Norplex-Micarta Epoxy Resin, Glass Fabric Substrates NP130

Description
NP130 (NEMA FR-4) consists of a woven glass fabric substrate combined with a halogenated epoxy resin system. It is produced to printed circuit board quality standards, is flame retardant and meets or exceeds the requirements of MIL-I-24768/27, Type GEE-F, and IPC 4101, sheet 21. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP130 (NEMA FR-4) consists of a woven glass fabric substrate combined with a halogenated epoxy resin system. It is produced to printed circuit board quality standards, is flame retardant and meets or exceeds the requirements of MIL-I-24768/27, Type GEE-F, and IPC 4101, sheet 21. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - NP130 - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
NP130
Epoxy Resin, Glass Fabric Substrates NP130
NP130 (NEMA FR-4) consists of a woven glass fabric substrate combined with a halogenated epoxy resin system. It is produced to printed circuit board quality standards, is flame retardant and meets or exceeds the requirements of MIL-I-24768/27, Type GEE-F, and IPC 4101, sheet 21. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP130 (NEMA FR-4) consists of a woven glass fabric substrate combined with a halogenated epoxy resin system. It is produced to printed circuit board quality standards, is flame retardant and meets or exceeds the requirements of MIL-I-24768/27, Type GEE-F, and IPC 4101, sheet 21.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP130
Product Name Epoxy Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy - American Permahedge -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 727-161 - WAGO
Specs
Form / Shape Plate
Thickness 2.3 inch (58.3 mm)
Width / O.D. 0.3000 inch (7.62 mm)
View Details