Norplex-Micarta Melamine Resin, Various Substrates ES3

Description
ES3 consists of a black phenolic paper core and two colored decorative surfaces impregnated with melamine resin. The three-ply, high performance material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are polished, or P (highly polished and shiny), or LS (non-brushed and dull). *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
ES3 consists of a black phenolic paper core and two colored decorative surfaces impregnated with melamine resin. The three-ply, high performance material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are polished, or P (highly polished and shiny), or LS (non-brushed and dull). *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melamine Resin, Various Substrates - ES3 - Norplex-Micarta
Postville, IA, USA
Melamine Resin, Various Substrates
ES3
Melamine Resin, Various Substrates ES3
ES3 consists of a black phenolic paper core and two colored decorative surfaces impregnated with melamine resin. The three-ply, high performance material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are polished, or P (highly polished and shiny), or LS (non-brushed and dull). *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

ES3 consists of a black phenolic paper core and two colored decorative surfaces impregnated with melamine resin. The three-ply, high performance material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are polished, or P (highly polished and shiny), or LS (non-brushed and dull).

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number ES3
Product Name Melamine Resin, Various Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 279-348 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details