Norplex-Micarta Epoxy Resin, Glass Fabric Substrates NP500CR

Description
NP500CR is composed of a woven glass fabric combined with a halogen-free epoxy resin system. The product also offers superior physical properties and excellent electrical characteristics that are maintained in high-humidity conditions. In addition, it is not flame retardant. Designed to withstand absolute zero temperatures, the product is manufactured for use in deep space, cryogenic applications and is widely used in the LNG industry for pipe and storage applications. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP500CR is composed of a woven glass fabric combined with a halogen-free epoxy resin system. The product also offers superior physical properties and excellent electrical characteristics that are maintained in high-humidity conditions. In addition, it is not flame retardant. Designed to withstand absolute zero temperatures, the product is manufactured for use in deep space, cryogenic applications and is widely used in the LNG industry for pipe and storage applications. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - NP500CR - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
NP500CR
Epoxy Resin, Glass Fabric Substrates NP500CR
NP500CR is composed of a woven glass fabric combined with a halogen-free epoxy resin system. The product also offers superior physical properties and excellent electrical characteristics that are maintained in high-humidity conditions. In addition, it is not flame retardant. Designed to withstand absolute zero temperatures, the product is manufactured for use in deep space, cryogenic applications and is widely used in the LNG industry for pipe and storage applications. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP500CR is composed of a woven glass fabric combined with a halogen-free epoxy resin system. The product also offers superior physical properties and excellent electrical characteristics that are maintained in high-humidity conditions. In addition, it is not flame retardant. Designed to withstand absolute zero temperatures, the product is manufactured for use in deep space, cryogenic applications and is widely used in the LNG industry for pipe and storage applications.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP500CR
Product Name Epoxy Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 2102-100M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Plastic Sheets - 752688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.9843 inch (25 mm)
View Details