Norplex-Micarta Resin, Glass Fabric Substrates NP515LS

Description
NP515LS (NEMA G-3) is a high performance composite manufactured from a woven glass fabric with high-temperature phenolic resin system. It is engineered to provide superior shrink characteristics at elevated temperatures, making it an ideal material for insulating gaskets. NP515LS complies with the requirements of IEC 60893-3-4 PF GC 201.
Datasheet
Description
NP515LS (NEMA G-3) is a high performance composite manufactured from a woven glass fabric with high-temperature phenolic resin system. It is engineered to provide superior shrink characteristics at elevated temperatures, making it an ideal material for insulating gaskets. NP515LS complies with the requirements of IEC 60893-3-4 PF GC 201.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates - NP515LS - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates
NP515LS
Resin, Glass Fabric Substrates NP515LS
NP515LS (NEMA G-3) is a high performance composite manufactured from a woven glass fabric with high-temperature phenolic resin system. It is engineered to provide superior shrink characteristics at elevated temperatures, making it an ideal material for insulating gaskets. NP515LS complies with the requirements of IEC 60893-3-4 PF GC 201.

NP515LS (NEMA G-3) is a high performance composite manufactured from a woven glass fabric with high-temperature phenolic resin system. It is engineered to provide superior shrink characteristics at elevated temperatures, making it an ideal material for insulating gaskets. NP515LS complies with the requirements of IEC 60893-3-4 PF GC 201.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP515LS
Product Name Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 280-319 - WAGO
Specs
Form / Shape Plate
Thickness 2.19 inch (55.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Plastic Sheets - 374418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Srbf
Thickness 0.1575 inch (4 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details