Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates NP322HT

Description
NP322HT is the heat-treated version of NP322 and is used when a smoother finish and a more thermally stable part in many applications. NP322HT can be used in explosion-proof environments. It is more suitable for smaller and more intricate shapes than can be made with NP313. This product is commonly used to make a variety of parts subject to repeated wear cycling. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP322HT is the heat-treated version of NP322 and is used when a smoother finish and a more thermally stable part in many applications. NP322HT can be used in explosion-proof environments. It is more suitable for smaller and more intricate shapes than can be made with NP313. This product is commonly used to make a variety of parts subject to repeated wear cycling. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - NP322HT - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
NP322HT
Phenolic Resin, Cotton Fabric Substrates NP322HT
NP322HT is the heat-treated version of NP322 and is used when a smoother finish and a more thermally stable part in many applications. NP322HT can be used in explosion-proof environments. It is more suitable for smaller and more intricate shapes than can be made with NP313. This product is commonly used to make a variety of parts subject to repeated wear cycling. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP322HT is the heat-treated version of NP322 and is used when a smoother finish and a more thermally stable part in many applications. NP322HT can be used in explosion-proof environments. It is more suitable for smaller and more intricate shapes than can be made with NP313. This product is commonly used to make a variety of parts subject to repeated wear cycling.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP322HT
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Fence Privacy - Feather Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.5 to 1.66 inch (38.1 to 42.06 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 284-338 - WAGO
Specs
Form / Shape Plate
Thickness 1.23 inch (31.3 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details