Norplex-Micarta Phenolic Resin, Paper Substrates NP611

Description
NP611 (NEMA XP) is a hot-punching, paper based phenolic grade. With mechanical properties approaching those of NP610, NP611 also offers improved electrical and punching characteristics. NP611 is a warm to hot punching grade, used for switch parts and other applications that need good moisture resistance, such as switch bases, terminal boards, insulating washers, and other intricate punched parts. NP611 complies with the requirements of MIL-I-24768/19, Type PBM-P. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP611 (NEMA XP) is a hot-punching, paper based phenolic grade. With mechanical properties approaching those of NP610, NP611 also offers improved electrical and punching characteristics. NP611 is a warm to hot punching grade, used for switch parts and other applications that need good moisture resistance, such as switch bases, terminal boards, insulating washers, and other intricate punched parts. NP611 complies with the requirements of MIL-I-24768/19, Type PBM-P. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - NP611 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
NP611
Phenolic Resin, Paper Substrates NP611
NP611 (NEMA XP) is a hot-punching, paper based phenolic grade. With mechanical properties approaching those of NP610, NP611 also offers improved electrical and punching characteristics. NP611 is a warm to hot punching grade, used for switch parts and other applications that need good moisture resistance, such as switch bases, terminal boards, insulating washers, and other intricate punched parts. NP611 complies with the requirements of MIL-I-24768/19, Type PBM-P. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP611 (NEMA XP) is a hot-punching, paper based phenolic grade. With mechanical properties approaching those of NP610, NP611 also offers improved electrical and punching characteristics. NP611 is a warm to hot punching grade, used for switch parts and other applications that need good moisture resistance, such as switch bases, terminal boards, insulating washers, and other intricate punched parts. NP611 complies with the requirements of MIL-I-24768/19, Type PBM-P.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP611
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 280-340 - WAGO
Specs
Form / Shape Plate
Thickness 1.52 inch (38.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details