Norplex-Micarta Phenolic Resin, Paper Substrates NP625

Description
NP625 (NEMA XPC) is a paper based phenolic grade, which is suitable for punching and shearing in thicknesses up to 0.125 inch and at temperatures slightly higher than room temperature. NP625 is designed for applications in which electrical and moisture characteristics better than NP612's are required. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP625 (NEMA XPC) is a paper based phenolic grade, which is suitable for punching and shearing in thicknesses up to 0.125 inch and at temperatures slightly higher than room temperature. NP625 is designed for applications in which electrical and moisture characteristics better than NP612's are required. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - NP625 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
NP625
Phenolic Resin, Paper Substrates NP625
NP625 (NEMA XPC) is a paper based phenolic grade, which is suitable for punching and shearing in thicknesses up to 0.125 inch and at temperatures slightly higher than room temperature. NP625 is designed for applications in which electrical and moisture characteristics better than NP612's are required. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP625 (NEMA XPC) is a paper based phenolic grade, which is suitable for punching and shearing in thicknesses up to 0.125 inch and at temperatures slightly higher than room temperature. NP625 is designed for applications in which electrical and moisture characteristics better than NP612's are required.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP625
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
liquid cooling tubing -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Hollow or Tubular Stock
Chemical System Fluoropolymer
Industry Electronics; High-performance computers, servers, gaming PCS, graphics cards (Gpus), and other high-end electronic devices
View Details