Norplex-Micarta Datasheets for Printed Circuit Substrate Materials (PCB / PWB)
Printed circuit materials have copper-clad surfaces for the fabrication of electronic and electrical circuitry on printed circuit boards (PCBs), printed wiring boards (PWB) and flexible circuits. They include materials for flexible film circuit and membrane switches, as well as rigid laminates for circuit boards
Printed Circuit Substrate Materials (PCB / PWB): Learn more
| Product Name | Notes |
|---|---|
| NP510A (NEMA FR-4) combines a woven glass fabric and an epoxy resin laminate (Tg approximately 130°C) that contains bromine. The product provides consistent quality and good electrical properties under dry... | |
| NP130 (NEMA FR-4) consists of a woven glass fabric substrate combined with a halogenated epoxy resin system. It is produced to printed circuit board quality standards, is flame retardant and... | |
| NP130HF (NEMA FR-4) is a glass fabric epoxy composite that is a lower resin content version of NP130. NP130HF is engineered to provide higher flexural strength, higher flexural modulus (stiffness),... | |
| NP500A (NEMA G-10) is a glass fabric combined with a halogen-free epoxy resin system. The product offers a combination of excellent electrical characteristics and superior physical properties. In addition, it... |