Norplex-Micarta Resin, Glass Fabric Substrates MC507U

Description
MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as well as thermal insulation properties equivalent or superior to those of expensive engineering thermoplastics. The product is mainly used as high temperature electrical insulation or thermal insulation in applications such as oven, welding, and plasma-cutting insulators. In these applications, this fiberglass composite can withstand short-term exposure to temperatures as high as 600°C, as well as continuous exposure to temperatures up to 220°C for periods as long as several years. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as well as thermal insulation properties equivalent or superior to those of expensive engineering thermoplastics. The product is mainly used as high temperature electrical insulation or thermal insulation in applications such as oven, welding, and plasma-cutting insulators. In these applications, this fiberglass composite can withstand short-term exposure to temperatures as high as 600°C, as well as continuous exposure to temperatures up to 220°C for periods as long as several years. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates - MC507U - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates
MC507U
Resin, Glass Fabric Substrates MC507U
MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as well as thermal insulation properties equivalent or superior to those of expensive engineering thermoplastics. The product is mainly used as high temperature electrical insulation or thermal insulation in applications such as oven, welding, and plasma-cutting insulators. In these applications, this fiberglass composite can withstand short-term exposure to temperatures as high as 600°C, as well as continuous exposure to temperatures up to 220°C for periods as long as several years. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as well as thermal insulation properties equivalent or superior to those of expensive engineering thermoplastics. The product is mainly used as high temperature electrical insulation or thermal insulation in applications such as oven, welding, and plasma-cutting insulators. In these applications, this fiberglass composite can withstand short-term exposure to temperatures as high as 600°C, as well as continuous exposure to temperatures up to 220°C for periods as long as several years.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MC507U
Product Name Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
End plate - 281-339 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details