Norplex-Micarta Datasheets for Molding Compounds and Resins
Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer molding (RTM), and blow molding.
Molding Compounds and Resins: Learn more
| Product Name | Notes |
|---|---|
| NP101B pre-preg consists of woven nylon fabric combined with a high-temperature phenolic resin system. NP101B provides excellent electrical properties under high humidity conditions, good flexural, compressive, and impact strength at... | |
| NP114B pre-preg is composed of an electrical grade of epoxy resin (Tg = 175°C) combined with an aramid paper substrate. This grade of pre-preg does not use halogen flame retardants... | |
| NP130B pre-preg is a combination of a woven glass fabric combined with a flame retardant epoxy resin system. It can be molded into a composite with all of the excellent... | |
| NP310B pre-preg is a standard canvas grade that provides good mechanical properties and better impact strength than that offered by phenolic paper grades. This mechanical grade is suitable for gears,... | |
| NP310EB pre-preg is a semi-cured material that combines a medium-weave, cotton fabric substrate with an electrical grade phenolic resin system. In b-stage form, the material is partially cured to allow... | |
| NP342B is composed of a medium-weight canvas combined with a phenolic resin system. This material offers better machining properties than grade C and lower cost than grade L offerings. This... | |
| NP343LB pre-preg is composed of a fine-weave (linen) cotton fabric combined with a phenolic resin, enhanced with a solid molybdenum disulfide powdered lubricant that reduces wear and friction in most... | |
| NP504B is composed of a woven glass fabric combined with a high-temperature phenolic resin system. In the fully cured form, NP504B has good flexural, compressive and impact strength at elevated... | |
| NP509FB is composed of a fine-weave woven glass fabric and an electrical grade of melamine resin. Featuring high arc resistance and structural strength, this very hard machining grade also offers... | |
| NP510AB pre-preg is composed of woven glass fabric impregnated with a brominated epoxy resin (Tg = 130°C). It is designed to provide electrical insulation in high humidity environments. This pre-preg... | |
| NP511B pre-preg is composed of a high temperature electrical grade of epoxy resin (Tg = 170°C) combined with a woven glass substrate. This grade of pre-preg is not flame retardant. | |
| NP629B is paper phenolic pre-preg that provides good machining properties and fair mechanical strength when molded under heat and pressure. It is designed for electrical insulating applications, and this pre-preg... |