Norplex-Micarta Phenolic Resin, Paper Substrates NP611R

Description
NP611R (NEMA XP) is a hot-punching, paper based phenolic grade. With mechanical properties approaching those of NP610, NP611R also offers improved electrical and punching characteristics. NP611R is a warm to hot punching grade, used for switch parts and other applications that need good moisture resistance, such as switch bases, terminal boards, insulating washers, and other intricate punched parts. NP611R complies with the requirements of MIL-I-24768/19, Type PBM-P. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP611R (NEMA XP) is a hot-punching, paper based phenolic grade. With mechanical properties approaching those of NP610, NP611R also offers improved electrical and punching characteristics. NP611R is a warm to hot punching grade, used for switch parts and other applications that need good moisture resistance, such as switch bases, terminal boards, insulating washers, and other intricate punched parts. NP611R complies with the requirements of MIL-I-24768/19, Type PBM-P. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - NP611R - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
NP611R
Phenolic Resin, Paper Substrates NP611R
NP611R (NEMA XP) is a hot-punching, paper based phenolic grade. With mechanical properties approaching those of NP610, NP611R also offers improved electrical and punching characteristics. NP611R is a warm to hot punching grade, used for switch parts and other applications that need good moisture resistance, such as switch bases, terminal boards, insulating washers, and other intricate punched parts. NP611R complies with the requirements of MIL-I-24768/19, Type PBM-P. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP611R (NEMA XP) is a hot-punching, paper based phenolic grade. With mechanical properties approaching those of NP610, NP611R also offers improved electrical and punching characteristics. NP611R is a warm to hot punching grade, used for switch parts and other applications that need good moisture resistance, such as switch bases, terminal boards, insulating washers, and other intricate punched parts. NP611R complies with the requirements of MIL-I-24768/19, Type PBM-P.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP611R
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 256-600 - WAGO
Specs
Form / Shape Plate
Thickness 0.5906 inch (15 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details