Norplex-Micarta Resin, Glass Fabric Substrates NP504

Description
NP504 (NEMA G-3) is a high performance composite manufactured from a woven glass fabric with high-temperature phenolic resin system. NP504 offers high temperature resistance, as well as good flexural, compressive, and impact strength at elevated temperatures. In addition, the phenolic resin system gives the product excellent creep resistance. This thermoset composite does not melt or become soft with heat, and therefore can be used for seals, acid-resistant gaskets, oven internals, and various structural applications. NP504 complies with the requirements of MIL-I-24768/18, Type GPG. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP504 (NEMA G-3) is a high performance composite manufactured from a woven glass fabric with high-temperature phenolic resin system. NP504 offers high temperature resistance, as well as good flexural, compressive, and impact strength at elevated temperatures. In addition, the phenolic resin system gives the product excellent creep resistance. This thermoset composite does not melt or become soft with heat, and therefore can be used for seals, acid-resistant gaskets, oven internals, and various structural applications. NP504 complies with the requirements of MIL-I-24768/18, Type GPG. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates - NP504 - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates
NP504
Resin, Glass Fabric Substrates NP504
NP504 (NEMA G-3) is a high performance composite manufactured from a woven glass fabric with high-temperature phenolic resin system. NP504 offers high temperature resistance, as well as good flexural, compressive, and impact strength at elevated temperatures. In addition, the phenolic resin system gives the product excellent creep resistance. This thermoset composite does not melt or become soft with heat, and therefore can be used for seals, acid-resistant gaskets, oven internals, and various structural applications. NP504 complies with the requirements of MIL-I-24768/18, Type GPG. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP504 (NEMA G-3) is a high performance composite manufactured from a woven glass fabric with high-temperature phenolic resin system. NP504 offers high temperature resistance, as well as good flexural, compressive, and impact strength at elevated temperatures. In addition, the phenolic resin system gives the product excellent creep resistance. This thermoset composite does not melt or become soft with heat, and therefore can be used for seals, acid-resistant gaskets, oven internals, and various structural applications. NP504 complies with the requirements of MIL-I-24768/18, Type GPG.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP504
Product Name Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics
Use Temperature 284 to 338 F (140 to 170 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
Intermediate plate - 226-109 - WAGO
Specs
Form / Shape Plate
Thickness 1.02 inch (26 mm)
Width / O.D. 0.2362 inch (6 mm)
View Details