Norplex-Micarta Phenolic Resin, Paper Substrates NP612

Description
NP612 (NEMA XPC) is a paper based phenolic grade, which is suitable for room temperature punching and shearing in thicknesses up to 0.125 inch. Though its mechanical properties do not equal those of NP611, NP612 offers greater flexibility. This mechanical grade is UL listed (File Number E-187147) and meets the requirements of MIL-I-24768/20, Type PBM-PC. Suitable for intricate punched parts, the product is designed for applications in which electrical and moisture requirements are of secondary importance. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP612 (NEMA XPC) is a paper based phenolic grade, which is suitable for room temperature punching and shearing in thicknesses up to 0.125 inch. Though its mechanical properties do not equal those of NP611, NP612 offers greater flexibility. This mechanical grade is UL listed (File Number E-187147) and meets the requirements of MIL-I-24768/20, Type PBM-PC. Suitable for intricate punched parts, the product is designed for applications in which electrical and moisture requirements are of secondary importance. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - NP612 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
NP612
Phenolic Resin, Paper Substrates NP612
NP612 (NEMA XPC) is a paper based phenolic grade, which is suitable for room temperature punching and shearing in thicknesses up to 0.125 inch. Though its mechanical properties do not equal those of NP611, NP612 offers greater flexibility. This mechanical grade is UL listed (File Number E-187147) and meets the requirements of MIL-I-24768/20, Type PBM-PC. Suitable for intricate punched parts, the product is designed for applications in which electrical and moisture requirements are of secondary importance. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP612 (NEMA XPC) is a paper based phenolic grade, which is suitable for room temperature punching and shearing in thicknesses up to 0.125 inch. Though its mechanical properties do not equal those of NP611, NP612 offers greater flexibility. This mechanical grade is UL listed (File Number E-187147) and meets the requirements of MIL-I-24768/20, Type PBM-PC. Suitable for intricate punched parts, the product is designed for applications in which electrical and moisture requirements are of secondary importance.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP612
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
ptfe films -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
View Details