Norplex-Micarta Resin, Synthetic Substrates NP193PM

Description
NP193PM is a sheet composed of a texturized aramid and "soft glass" fibers which are combined to make a fabric that is stronger than pure aramid and less abrasive than glass fabrics. The material is impregnated with a high temperature phenolic resin system which includes a non-conducting solid lubricant. The high performance composite has excellent mechanical strength at elevated temperatures and in adverse chemical environments. Applications include wear plates for conveyor systems, valve plates, and compressor and pump vanes. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP193PM is a sheet composed of a texturized aramid and "soft glass" fibers which are combined to make a fabric that is stronger than pure aramid and less abrasive than glass fabrics. The material is impregnated with a high temperature phenolic resin system which includes a non-conducting solid lubricant. The high performance composite has excellent mechanical strength at elevated temperatures and in adverse chemical environments. Applications include wear plates for conveyor systems, valve plates, and compressor and pump vanes. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Synthetic Substrates - NP193PM - Norplex-Micarta
Postville, IA, USA
Resin, Synthetic Substrates
NP193PM
Resin, Synthetic Substrates NP193PM
NP193PM is a sheet composed of a texturized aramid and "soft glass" fibers which are combined to make a fabric that is stronger than pure aramid and less abrasive than glass fabrics. The material is impregnated with a high temperature phenolic resin system which includes a non-conducting solid lubricant. The high performance composite has excellent mechanical strength at elevated temperatures and in adverse chemical environments. Applications include wear plates for conveyor systems, valve plates, and compressor and pump vanes. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP193PM is a sheet composed of a texturized aramid and "soft glass" fibers which are combined to make a fabric that is stronger than pure aramid and less abrasive than glass fabrics. The material is impregnated with a high temperature phenolic resin system which includes a non-conducting solid lubricant. The high performance composite has excellent mechanical strength at elevated temperatures and in adverse chemical environments. Applications include wear plates for conveyor systems, valve plates, and compressor and pump vanes.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP193PM
Product Name Resin, Synthetic Substrates
Form / Shape Sheet or Film
Filler Glass or FRP; Aramid
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 282-334 - WAGO
Specs
Form / Shape Plate
Thickness 1.03 inch (26.1 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details